3M Tape, Film, Grey, 0.5Inch, 36Yard; Tape Type 3M 5490 1/2" X 36 YD

Description
TAPE, FILM, GREY, 0.5INCH, 36YARD; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5490 SeriesRoHS Compliant: Yes
Description
TAPE, FILM, GREY, 0.5INCH, 36YARD; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5490 SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ PTFE Extruded Film Tape (part number 03P9646) features a gray extruded polytetrafluoroethylene (PTFE) backing with a silicone adhesive. The tape measures 0.5 inches in width and has a total roll length of 36 yards (32.9 meters). It has a total thickness of 3.7 mils (0.09 mm) and a backing thickness of 2.0 mils (0.05 mm). This tape exhibits a temperature use range from -65°F to 500°F (-54°C to 260°C) and provides good adhesion to steel, with a typical adhesion strength of 27 oz/in (29 N/100 mm). It is designed to resist curling during unwind and offers a smooth surface when applied. The tape is suitable for applications requiring a low coefficient of friction and chemical resistance, although it is not recommended for use with organic solvents due to the silicone adhesive's vulnerability to such substances. Engineers may consider this tape for applications such as providing an easy-release surface on rollers and plates, sealing and masking, or wrapping rubber nip rollers in hot polyethylene extrusion machines. Proper storage conditions are recommended to maintain performance, with a shelf life of 24 months from the date of manufacture.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ PTFE Extruded Film Tape (part number 03P9646) features a gray extruded polytetrafluoroethylene (PTFE) backing with a silicone adhesive. The tape measures 0.5 inches in width and has a total roll length of 36 yards (32.9 meters). It has a total thickness of 3.7 mils (0.09 mm) and a backing thickness of 2.0 mils (0.05 mm). This tape exhibits a temperature use range from -65°F to 500°F (-54°C to 260°C) and provides good adhesion to steel, with a typical adhesion strength of 27 oz/in (29 N/100 mm). It is designed to resist curling during unwind and offers a smooth surface when applied. The tape is suitable for applications requiring a low coefficient of friction and chemical resistance, although it is not recommended for use with organic solvents due to the silicone adhesive's vulnerability to such substances. Engineers may consider this tape for applications such as providing an easy-release surface on rollers and plates, sealing and masking, or wrapping rubber nip rollers in hot polyethylene extrusion machines. Proper storage conditions are recommended to maintain performance, with a shelf life of 24 months from the date of manufacture.

Suppliers

Company
Product
Description
Supplier Links
Tape, Film, Grey, 0.5Inch, 36Yard; Tape Type 3M - 03P9646 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Film, Grey, 0.5Inch, 36Yard; Tape Type 3M
03P9646
Tape, Film, Grey, 0.5Inch, 36Yard; Tape Type 3M 03P9646
TAPE, FILM, GREY, 0.5INCH, 36YARD; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5490 SeriesRoHS Compliant: Yes

TAPE, FILM, GREY, 0.5INCH, 36YARD; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5490 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 03P9646
Product Name Tape, Film, Grey, 0.5Inch, 36Yard; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
E-Z Peel™ Discs - EZ00093 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Professional Grade Duct Tape - 146 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details