3M,Ñ¢ PTFE Skived Film Tape is designed for applications requiring a low coefficient of friction and a non-stick surface. The tape features a silicone adhesive that allows for clean removal from various surfaces. It is available in a roll length of 108 feet (32.9 meters) and a width of 1 inch (2.54 cm), with a total thickness of 3.7 mils (0.09 mm). The tape operates effectively within a temperature range of -65°F to 500°F (-54°C to 260°C) and provides excellent chemical resistance, although it is not suitable for use with organic solvents due to potential degradation of the adhesive. This tape is particularly useful for applications such as wrapping rollers and plates to prevent material build-up, mold release for bonding processes, and high-temperature wire bundling. It is important to note that exposure to temperatures above 600°F (316°C) may release hazardous vapors. The product should be stored under normal conditions and is recommended for use within 24 months from the date of manufacture for optimal performance.
SEALING TAPE, PTFE, 108FT X 1"; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Imperial:1" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 93F6926 |
| Product Name | Sealing Tape, Ptfe, 108Ft X 1; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |