3M Disc, Polyimide, 500X3Mm Dots, 1M; Tape Width Metric 3M 5433 3MM DOTS

Description
DISC, POLYIMIDE, 500X3MM DOTS, 1M; Tape Width - Metric:3mm; Tape Width - Imperial:-; Tape Length - Metric:33m; Tape Length - Imperial:108ft; Tape Colour:Amber; SVHC:No SVHC (16-Jun-2014); Coating Applications:Circuit Boards; RoHS Compliant: Yes
Datasheet
Description
DISC, POLYIMIDE, 500X3MM DOTS, 1M; Tape Width - Metric:3mm; Tape Width - Imperial:-; Tape Length - Metric:33m; Tape Length - Imperial:108ft; Tape Colour:Amber; SVHC:No SVHC (16-Jun-2014); Coating Applications:Circuit Boards; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc, Polyimide, 500X3Mm Dots, 1M; Tape Width Metric 3M - 65R1031 - Newark, An Avnet Company
Chicago, IL, United States
Disc, Polyimide, 500X3Mm Dots, 1M; Tape Width Metric 3M
65R1031
Disc, Polyimide, 500X3Mm Dots, 1M; Tape Width Metric 3M 65R1031
DISC, POLYIMIDE, 500X3MM DOTS, 1M; Tape Width - Metric:3mm; Tape Width - Imperial:-; Tape Length - Metric:33m; Tape Length - Imperial:108ft; Tape Colour:Amber; SVHC:No SVHC (16-Jun-2014); Coating Applications:Circuit Boards; RoHS Compliant: Yes

DISC, POLYIMIDE, 500X3MM DOTS, 1M; Tape Width - Metric:3mm; Tape Width - Imperial:-; Tape Length - Metric:33m; Tape Length - Imperial:108ft; Tape Colour:Amber; SVHC:No SVHC (16-Jun-2014); Coating Applications:Circuit Boards; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65R1031
Product Name Disc, Polyimide, 500X3Mm Dots, 1M; Tape Width Metric 3M
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details