3M,Ñ¢ Low Static Polyimide Film Tape 5433 is a polyimide film-backed tape featuring a silicone adhesive, designed for applications requiring low electrostatic discharge. The tape measures 50.8 mm in width and 33 m in length, with a total thickness of 2.7 mil (0.07 mm). It is amber in color and comes with a clear PET liner for easy release. This tape is dimensionally stable at high temperatures, with a temperature use range of -73°C to 260°C (-100°F to 500°F), making it suitable for masking printed circuit boards during wave soldering or solder dipping processes. It exhibits flame retardant, chemical, and radiation-resistant properties, which help protect surfaces and reduce replacement costs. The silicone adhesive minimizes adhesive transfer, promoting high productivity by eliminating the need for cleaning. With an adhesion to steel of 20 oz/in (22 N/100 mm) and a tensile strength at break of 33 lbs/in (578 N/100 mm), this tape is robust for various applications. It is halogen-free and has a shelf life of three years when stored properly.
TAPE, 50.8MM X 33M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Type:Masking RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 75T8731 |
| Product Name | Tape, 50.8Mm X 33M, Pi Film, Amber; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |