3M Tape, 50.8Mm X 98.76M, Pi Film, Amber; Adhesive Type 3M 5433 2" X 108 YD

Description
TAPE, 50.8MM X 98.76M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108yard; Roll Length - Metric:98.76m; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet
Description
TAPE, 50.8MM X 98.76M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108yard; Roll Length - Metric:98.76m; Tape Width - Imperial:2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 98.76M, Pi Film, Amber; Adhesive Type 3M - 65X4899 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 98.76M, Pi Film, Amber; Adhesive Type 3M
65X4899
Tape, 50.8Mm X 98.76M, Pi Film, Amber; Adhesive Type 3M 65X4899
TAPE, 50.8MM X 98.76M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108yard; Roll Length - Metric:98.76m; Tape Width - Imperial:2" RoHS Compliant: NA

TAPE, 50.8MM X 98.76M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108yard; Roll Length - Metric:98.76m; Tape Width - Imperial:2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 65X4899
Product Name Tape, 50.8Mm X 98.76M, Pi Film, Amber; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Fire Retardant Transfer Tape - 1925 FR - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0043 inches (0.1092 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details