TAPE, 304.8MM X 33M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:12"; Tape Type:Masking RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 75T8730 |
| Product Name | Tape, 304.8Mm X 33M, Pi Film, Amber; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |