| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Industrial Tapes | Adhesive Tapes | Adhesive Tapes |
| Product Number | 19-5421-ND | 6550753 | 6254433 |
| Product Name | Tape | Duct Tapes | Duct Tapes |
| Color | Translucent | Transparent | Transparent |
| Adhesive | Rubber | Rubber | Rubber |
| Carrier / Backing | Plastic / Polymer | ||
| Temperature Resistance | -34 to 107 C (-29 to 225 F) | ||
| Type | Duct; Cloth Tape; Adhesive Tape; Industrial Tape | Duct; Cloth Tape; Adhesive Tape; Industrial Tape |