3M Tape, Polyimide Film, 3M, 5419, 1x36Yds; Tape Type 3M 5419

Description
TAPE, POLYIMIDE FILM, 3M, 5419, 1"X36YDS; TAPE TYPE:SELF AMALGAMATING / BONDING; TAPE BACKING MATERIAL:PI (POLYIMIDE) FILM; TAPE WIDTH - METRIC:25MM; TAPE WIDTH - IMPERIAL:0.98"; TAPE LENGTH - METRIC:33M ROHS COMPLIANT: NA
Datasheet
Description
TAPE, POLYIMIDE FILM, 3M, 5419, 1"X36YDS; TAPE TYPE:SELF AMALGAMATING / BONDING; TAPE BACKING MATERIAL:PI (POLYIMIDE) FILM; TAPE WIDTH - METRIC:25MM; TAPE WIDTH - IMPERIAL:0.98"; TAPE LENGTH - METRIC:33M ROHS COMPLIANT: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Polyimide Film, 3M, 5419, 1x36Yds; Tape Type 3M - 31M6761 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Polyimide Film, 3M, 5419, 1x36Yds; Tape Type 3M
31M6761
Tape, Polyimide Film, 3M, 5419, 1x36Yds; Tape Type 3M 31M6761
TAPE, POLYIMIDE FILM, 3M, 5419, 1"X36YDS; TAPE TYPE:SELF AMALGAMATING / BONDING; TAPE BACKING MATERIAL:PI (POLYIMIDE) FILM; TAPE WIDTH - METRIC:25MM; TAPE WIDTH - IMPERIAL:0.98"; TAPE LENGTH - METRIC:33M ROHS COMPLIANT: NA

TAPE, POLYIMIDE FILM, 3M, 5419, 1"X36YDS; TAPE TYPE:SELF AMALGAMATING / BONDING; TAPE BACKING MATERIAL:PI (POLYIMIDE) FILM; TAPE WIDTH - METRIC:25MM; TAPE WIDTH - IMPERIAL:0.98"; TAPE LENGTH - METRIC:33M ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 31M6761
Product Name Tape, Polyimide Film, 3M, 5419, 1x36Yds; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Industrial Polyethylene Temp Surface Protection - 31825 - Budnick Converting, Inc.
Specs
Features Protective
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details