TAPE, MASKING, POLYIMIDE GOLD 7/8INX36YD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:33m; Colour:GoldRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 29K7564 |
| Product Name | Tape, Masking, Polyimide Gold 7/8Inx36Yd; Adhesive Type 3M |
| Type | Masking Tape; Adhesive Tape; Industrial Tape |