3M Protective Tape, Pi Film, 33M X 6.35Mm; Tape Type 3M 5419 6MM

Description
PROTECTIVE TAPE, PI FILM, 33M X 6.35MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:33m; Tape Length - Imperial:108ft; Tape RoHS Compliant: Yes
Datasheet
Description
PROTECTIVE TAPE, PI FILM, 33M X 6.35MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:33m; Tape Length - Imperial:108ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Tape, Pi Film, 33M X 6.35Mm; Tape Type 3M - 26AH6467 - Newark, An Avnet Company
Chicago, IL, United States
Protective Tape, Pi Film, 33M X 6.35Mm; Tape Type 3M
26AH6467
Protective Tape, Pi Film, 33M X 6.35Mm; Tape Type 3M 26AH6467
PROTECTIVE TAPE, PI FILM, 33M X 6.35MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:33m; Tape Length - Imperial:108ft; Tape RoHS Compliant: Yes

PROTECTIVE TAPE, PI FILM, 33M X 6.35MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:6.35mm; Tape Width - Imperial:0.25"; Tape Length - Metric:33m; Tape Length - Imperial:108ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26AH6467
Product Name Protective Tape, Pi Film, 33M X 6.35Mm; Tape Type 3M
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details