3M Tape, 9.53Mm X 33M, Pi Film, Gold; Adhesive Type 3M 5419 3/8" X 36 YD

Description
TAPE, 9.53MM X 33M, PI FILM, GOLD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:MaskingRoHS Compliant: NA
Datasheet
Description
TAPE, 9.53MM X 33M, PI FILM, GOLD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:MaskingRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.53Mm X 33M, Pi Film, Gold; Adhesive Type 3M - 29K7563 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.53Mm X 33M, Pi Film, Gold; Adhesive Type 3M
29K7563
Tape, 9.53Mm X 33M, Pi Film, Gold; Adhesive Type 3M 29K7563
TAPE, 9.53MM X 33M, PI FILM, GOLD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:MaskingRoHS Compliant: NA

TAPE, 9.53MM X 33M, PI FILM, GOLD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:MaskingRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7563
Product Name Tape, 9.53Mm X 33M, Pi Film, Gold; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Crepe Masking Tape - 202 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Powder Peel Blue Discs - PB01625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details