TAPE, 50.8MM X 33M, PI FILM, GOLD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Type:MaskingRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 11J3787 |
| Product Name | Tape, 50.8Mm X 33M, Pi Film, Gold; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |