3M Protective Tape, Pi Film, 33M X 19.05Mm; Tape Type 3M 5419 19MM

Description
PROTECTIVE TAPE, PI FILM, 33M X 19.05MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet
Description
PROTECTIVE TAPE, PI FILM, 33M X 19.05MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Tape, Pi Film, 33M X 19.05Mm; Tape Type 3M - 79R3036 - Newark, An Avnet Company
Chicago, IL, United States
Protective Tape, Pi Film, 33M X 19.05Mm; Tape Type 3M
79R3036
Protective Tape, Pi Film, 33M X 19.05Mm; Tape Type 3M 79R3036
PROTECTIVE TAPE, PI FILM, 33M X 19.05MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

PROTECTIVE TAPE, PI FILM, 33M X 19.05MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 79R3036
Product Name Protective Tape, Pi Film, 33M X 19.05Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details