Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
3M
5419 1/4" X 36 YD -- 70006212966 5419 PLASTIC CORE 1/4 IN X 36 YD BLK 3M
3M
70006212966 5419 Plastic Core 1/4 In X 36 Yd Blk 3M
5419 1/4" X 36 YD
Description
70006212966 5419 PLASTIC CORE 1/4 IN X 36 YD BLK
Newark, An Avnet Company
Done
Description
70006212966 5419 PLASTIC CORE 1/4 IN X 36 YD BLK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
70006212966 5419 Plastic Core 1/4 In X 36 Yd Blk 3M
75T8722
70006212966 5419 Plastic Core 1/4 In X 36 Yd Blk 3M
75T8722
70006212966 5419 PLASTIC CORE 1/4 IN X 36 YD BLK
70006212966 5419 PLASTIC CORE 1/4 IN X 36 YD BLK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
75T8722
Product Name
70006212966 5419 Plastic Core 1/4 In X 36 Yd Blk 3M
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Adapters
NAFF
Specs
Connector Type
Coaxial Connector
View Details
Schaltbau GmbH
SCTU Rectangular Connectors
LV320/400-GY-S70-4-1-0
Specs
Connector Type
Rectangular Connectors, Heavy Duty
View Details
MPF Products, INC.
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps
A0843-1-CN
Specs
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Anderson Power Products
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent
1377G3-BK
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers