3M Tape, 50.8Mm X 33M, Pva, Transparent; Adhesive Type 3M 5414 2" X 36 YD

Description
TAPE, 50.8MM X 33M, PVA, TRANSPARENT; Adhesive Type:Synthetic Watersoluble Adhesive; Tape Application:PCB Protection; Tape Colour:Transparent; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Tape Type:Masking RoHS Compliant: NA
Datasheet
Description
TAPE, 50.8MM X 33M, PVA, TRANSPARENT; Adhesive Type:Synthetic Watersoluble Adhesive; Tape Application:PCB Protection; Tape Colour:Transparent; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Tape Type:Masking RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 33M, Pva, Transparent; Adhesive Type 3M - 65X4886 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 33M, Pva, Transparent; Adhesive Type 3M
65X4886
Tape, 50.8Mm X 33M, Pva, Transparent; Adhesive Type 3M 65X4886
TAPE, 50.8MM X 33M, PVA, TRANSPARENT; Adhesive Type:Synthetic Watersoluble Adhesive; Tape Application:PCB Protection; Tape Colour:Transparent; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Tape Type:Masking RoHS Compliant: NA

TAPE, 50.8MM X 33M, PVA, TRANSPARENT; Adhesive Type:Synthetic Watersoluble Adhesive; Tape Application:PCB Protection; Tape Colour:Transparent; Total Tape Thickness:1.3 mil (0.033 mm); Roll Length - Imperial:36yard; Tape Type:Masking RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 65X4886
Product Name Tape, 50.8Mm X 33M, Pva, Transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Performance Masking Tape - 2380 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Glass Cloth Discs - GC00187 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details