3M Masking Tape, Pi Film, 32.9M X 9.53Mm; Tape Type 3M 5413 9MM

Description
MASKING TAPE, PI FILM, 32.9M X 9.53MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:9.525mm; Tape Width - Imperial:0.375"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet
Description
MASKING TAPE, PI FILM, 32.9M X 9.53MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:9.525mm; Tape Width - Imperial:0.375"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 32.9M X 9.53Mm; Tape Type 3M - 26AH6465 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 32.9M X 9.53Mm; Tape Type 3M
26AH6465
Masking Tape, Pi Film, 32.9M X 9.53Mm; Tape Type 3M 26AH6465
MASKING TAPE, PI FILM, 32.9M X 9.53MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:9.525mm; Tape Width - Imperial:0.375"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

MASKING TAPE, PI FILM, 32.9M X 9.53MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:9.525mm; Tape Width - Imperial:0.375"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26AH6465
Product Name Masking Tape, Pi Film, 32.9M X 9.53Mm; Tape Type 3M
Width 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Glass Fabric - 132-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0100 inches (0.2540 mm)
Adhesive Fiberglass
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details