3M Masking Tape, Pi Film, 108Ft X 0.25; Adhesive Type 3M 5413 6MM

Description
MASKING TAPE, PI FILM, 108FT X 0.25"; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet
Description
MASKING TAPE, PI FILM, 108FT X 0.25"; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 108Ft X 0.25; Adhesive Type 3M - 24T4307 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 108Ft X 0.25; Adhesive Type 3M
24T4307
Masking Tape, Pi Film, 108Ft X 0.25; Adhesive Type 3M 24T4307
MASKING TAPE, PI FILM, 108FT X 0.25"; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

MASKING TAPE, PI FILM, 108FT X 0.25"; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 24T4307
Product Name Masking Tape, Pi Film, 108Ft X 0.25; Adhesive Type 3M
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Kwiky Dot™ Discs - KD01375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details