TAPE, 19.05MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6937 |
| Product Name | Tape, 19.05Mm Dia, Amber, Polyimide Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |