3M Masking Tape, Pi Film, 108Ft X 2; Adhesive Type 3M 5413 2" X 36 YD

Description
MASKING TAPE, PI FILM, 108FT X 2"; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
MASKING TAPE, PI FILM, 108FT X 2"; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 108Ft X 2; Adhesive Type 3M - 90B4129 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 108Ft X 2; Adhesive Type 3M
90B4129
Masking Tape, Pi Film, 108Ft X 2; Adhesive Type 3M 90B4129
MASKING TAPE, PI FILM, 108FT X 2"; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Colour:Amber RoHS Compliant: Yes

MASKING TAPE, PI FILM, 108FT X 2"; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 90B4129
Product Name Masking Tape, Pi Film, 108Ft X 2; Adhesive Type 3M
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 468459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Green
Backing Plastic / Polymer; Polyvinyl Chloride; Pvc
View Details
Polyimide Discs - KP05000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details