3M Masking Tape, Pi Film, 32.9M X 19.05Mm; Tape Type 3M 5413 19MM

Description
MASKING TAPE, PI FILM, 32.9M X 19.05MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet
Description
MASKING TAPE, PI FILM, 32.9M X 19.05MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 32.9M X 19.05Mm; Tape Type 3M - 26AH6463 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 32.9M X 19.05Mm; Tape Type 3M
26AH6463
Masking Tape, Pi Film, 32.9M X 19.05Mm; Tape Type 3M 26AH6463
MASKING TAPE, PI FILM, 32.9M X 19.05MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

MASKING TAPE, PI FILM, 32.9M X 19.05MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26AH6463
Product Name Masking Tape, Pi Film, 32.9M X 19.05Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Masking Tapes - 8326307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.9843 inches (25 mm)
View Details
Double Coated Polyester Film - 2237M - Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details