3M Masking Tape, Pi Film, 32.9M X 12.7Mm; Tape Type 3M 5413 12MM

Description
MASKING TAPE, PI FILM, 32.9M X 12.7MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet
Description
MASKING TAPE, PI FILM, 32.9M X 12.7MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 32.9M X 12.7Mm; Tape Type 3M - 26AH6462 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 32.9M X 12.7Mm; Tape Type 3M
26AH6462
Masking Tape, Pi Film, 32.9M X 12.7Mm; Tape Type 3M 26AH6462
MASKING TAPE, PI FILM, 32.9M X 12.7MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

MASKING TAPE, PI FILM, 32.9M X 12.7MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26AH6462
Product Name Masking Tape, Pi Film, 32.9M X 12.7Mm; Tape Type 3M
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details