3M Tape, 6.35Mm Dia, Amber, Polyimide Film; Adhesive Type 3M 5413-1000-1/4"

Description
TAPE, 6.35MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 6.35MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 6.35Mm Dia, Amber, Polyimide Film; Adhesive Type 3M - 99Y6932 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 6.35Mm Dia, Amber, Polyimide Film; Adhesive Type 3M
99Y6932
Tape, 6.35Mm Dia, Amber, Polyimide Film; Adhesive Type 3M 99Y6932
TAPE, 6.35MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 6.35MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6932
Product Name Tape, 6.35Mm Dia, Amber, Polyimide Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
JCI #2386618, AFSK-21.5Z-2 FLE - 1557385-1 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Goldfinger Masking Tape - 303-1 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details