3M Tape, 12.7Mm Dia, Amber, Polyimide Film; Adhesive Type 3M 5413-1000-1/2"

Description
TAPE, 12.7MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, Amber, Polyimide Film; Adhesive Type 3M - 99Y6931 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, Amber, Polyimide Film; Adhesive Type 3M
99Y6931
Tape, 12.7Mm Dia, Amber, Polyimide Film; Adhesive Type 3M 99Y6931
TAPE, 12.7MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 12.7MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6931
Product Name Tape, 12.7Mm Dia, Amber, Polyimide Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Black & White Polyethylene Surface Protection - 03000-009B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Discs - AF019MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details