3M Electronics and Energy Business Tape; Polyimide; 1 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature 5413 1"

Description
Features Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity Roll Length: 36 Yards
Description
Features Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity Roll Length: 36 Yards

Suppliers

Company
Product
Description
Supplier Links
Tape; Polyimide; 1 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature - 70113925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; Polyimide; 1 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature
70113925
Tape; Polyimide; 1 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature 70113925
Features Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity Roll Length: 36 Yards

Features

  • Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant
  • Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity
  • Roll Length: 36 Yards
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113925
Product Name Tape; Polyimide; 1 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details