3M Tape, Masking, Polyimide, Amber 1Inx36Yd; Adhesive Type 3M 5413 1" X 36 YD

Description
TAPE, MASKING, POLYIMIDE, AMBER 1INX36YD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: Yes
Datasheet
Description
TAPE, MASKING, POLYIMIDE, AMBER 1INX36YD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Masking, Polyimide, Amber 1Inx36Yd; Adhesive Type 3M - 91B5052 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Masking, Polyimide, Amber 1Inx36Yd; Adhesive Type 3M
91B5052
Tape, Masking, Polyimide, Amber 1Inx36Yd; Adhesive Type 3M 91B5052
TAPE, MASKING, POLYIMIDE, AMBER 1INX36YD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: Yes

TAPE, MASKING, POLYIMIDE, AMBER 1INX36YD; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 91B5052
Product Name Tape, Masking, Polyimide, Amber 1Inx36Yd; Adhesive Type 3M
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foil/Glass Tape - 409 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0085 inches (0.2159 mm)
View Details