3M Electronics and Energy Business Tape; Polyimide; 1/2 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature 5413 1/2"

Description
Features Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity Roll Length: 36 Yards
Description
Features Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity Roll Length: 36 Yards

Suppliers

Company
Product
Description
Supplier Links
Tape; Polyimide; 1/2 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature - 70113923 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; Polyimide; 1/2 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature
70113923
Tape; Polyimide; 1/2 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature 70113923
Features Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity Roll Length: 36 Yards

Features

  • Chemical and Radiation Resistant Polyimide Film Is Dimensionally Stable at High Temperatures, and Flame Retardant
  • Strong, Heat-Resistant Silicone Adhesive Resists Adhesive Transfer at Elevated Temperatures, Providing Higher Productivity
  • Roll Length: 36 Yards
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113923
Product Name Tape; Polyimide; 1/2 in.; 33 lbs.-in.; 2.7 mil; Designed for high temperature
Features EMI / RFI Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details