3M Tape, Masking, Polyimide, 12.7Mm, Amber; Adhesive Type 3M 5413 1/2" X 36 YD

Description
TAPE, MASKING, POLYIMIDE, 12.7MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: NA
Datasheet
Description
TAPE, MASKING, POLYIMIDE, 12.7MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Masking, Polyimide, 12.7Mm, Amber; Adhesive Type 3M - 29Y7022 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Masking, Polyimide, 12.7Mm, Amber; Adhesive Type 3M
29Y7022
Tape, Masking, Polyimide, 12.7Mm, Amber; Adhesive Type 3M 29Y7022
TAPE, MASKING, POLYIMIDE, 12.7MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: NA

TAPE, MASKING, POLYIMIDE, 12.7MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29Y7022
Product Name Tape, Masking, Polyimide, 12.7Mm, Amber; Adhesive Type 3M
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 8326284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Blue
Backing Polyester film
View Details
E-Z Peel™ Discs - EZ05000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details