3M Tape, 38.1Mm X 33M, Pi Film, Amber; Adhesive Type 3M 5413 1 1/2" X 36 YD

Description
TAPE, 38.1MM X 33M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: NA
Datasheet
Description
TAPE, 38.1MM X 33M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm X 33M, Pi Film, Amber; Adhesive Type 3M - 75T8717 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm X 33M, Pi Film, Amber; Adhesive Type 3M
75T8717
Tape, 38.1Mm X 33M, Pi Film, Amber; Adhesive Type 3M 75T8717
TAPE, 38.1MM X 33M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: NA

TAPE, 38.1MM X 33M, PI FILM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 75T8717
Product Name Tape, 38.1Mm X 33M, Pi Film, Amber; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data