3M Tape 54

Description
"Electrical Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet
Description
"Electrical Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M159674-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"

"Electrical Tape Rubber Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds"

Buy Now Datasheet
3M Clear Insulating Tape - 3/8 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36100 - 051138-36100 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Insulating Tape - 3/8 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36100
051138-36100
3M Clear Insulating Tape - 3/8 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36100 051138-36100
3M clear insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M clear insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M Clear Insulating Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36102 - 051138-36102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Insulating Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36102
051138-36102
3M Clear Insulating Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36102 051138-36102
3M clear insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M clear insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now
3M Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36101 - 051138-36101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36101
051138-36101
3M Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36101 051138-36101
3M clear insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

3M clear insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness. This insulating tape meets the following standards: UL Recognized.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Thermal Insulating Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 3M159674-ND 051138-36100 051138-36102 051138-36101
Product Name Tape 3M Clear Insulating Tape - 3/8 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36100 3M Clear Insulating Tape - 3/4 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36102 3M Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36101
Type Rubber Electrical Electrical Electrical
Materials of Construction Polyester; Plastic / Polymer
Color Clear Clear Clear Clear
Unlock Full Specs
to access all available technical data