3M Cable Assembly 535234

Description
CABLE 6 COND 500' FLAT GRY Product overview: 535234 from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-535234 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CABLE 6 COND 500' FLAT GRY Product overview: 535234 from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-535234 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 457-535234 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-535234
Cable Assembly 457-535234
CABLE 6 COND 500' FLAT GRY Product overview: 535234 from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-535234 can be used for catalog matching and distributor lookup.

CABLE 6 COND 500' FLAT GRY Product overview: 535234 from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-535234 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Flat Ribbon Cables - 535234
764340-535234
Flat Ribbon Cables - 535234 764340-535234
Manufacturer: 3M Win Source Part Number: 764340-535234 Series: 3365 Pitch: 0.050" (1.27mm) Operating Temperature Range: -20°C ~ 105°C Features: Zippable Wire Gauge: 28 AWG Length: 500.0' (152.40m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 300V Number of Conductors: 6 Ratings: UL Style 2651 Conductor Strand: 7 Strands / 36 AWG Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Gray Categories: Cables, Wires Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.300" (7.62mm) Insulation Resistance: 10 GOhm First Conductor Mark: Red Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 764340-535234
Series: 3365
Pitch: 0.050" (1.27mm)
Operating Temperature Range: -20°C ~ 105°C
Features: Zippable
Wire Gauge: 28 AWG
Length: 500.0' (152.40m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 300V
Number of Conductors: 6
Ratings: UL Style 2651
Conductor Strand: 7 Strands / 36 AWG
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Gray
Categories: Cables, Wires
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 0.300" (7.62mm)
Insulation Resistance: 10 GOhm
First Conductor Mark: Red
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 457-535234 764340-535234
Product Name Cable Assembly Flat Ribbon Cables - 535234
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details