"60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
JE150344248 5160-B7A2PL =60/2R/BM SKT/.100/RA/FLG/.112
CONN RCPT 60POS 0.1 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157763-ND | 77M8994 | 5160-B7A2PL |
| Product Name | Headers, Receptacles, Female Sockets | Je150344248 5160-B7A2Pl =60/2R/bm Skt/.100/ra/flg/.112/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |