3M 3M Scotchrap 51 Black Surface Protective Film/Tape - 6 in Width x 100 ft Length - 20 mil Thick - 42809 51-UNPRINTED-6x100FT

Description
3M Scotchrap 51 black surface protective film/tape comes in a 6 in width, 100 ft length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant.
Description
3M Scotchrap 51 black surface protective film/tape comes in a 6 in width, 100 ft length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchrap 51 Black Surface Protective Film/Tape - 6 in Width x 100 ft Length - 20 mil Thick - 42809 - 054007-42809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchrap 51 Black Surface Protective Film/Tape - 6 in Width x 100 ft Length - 20 mil Thick - 42809
054007-42809
3M Scotchrap 51 Black Surface Protective Film/Tape - 6 in Width x 100 ft Length - 20 mil Thick - 42809 054007-42809
3M Scotchrap 51 black surface protective film/tape comes in a 6 in width, 100 ft length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant.

3M Scotchrap 51 black surface protective film/tape comes in a 6 in width, 100 ft length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-42809
Product Name 3M Scotchrap 51 Black Surface Protective Film/Tape - 6 in Width x 100 ft Length - 20 mil Thick - 42809
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-3.000 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details