3M Tape 51-UNPRINTED-2X100FT

Description
"Protective Tape High Tack Adhesive Black 2.00"" (50.80mm) X 100' (30.5m) 33.3 yds"
Request a Quote Datasheet
Description
"Protective Tape High Tack Adhesive Black 2.00"" (50.80mm) X 100' (30.5m) 33.3 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M159612-ND - DigiKey
Thief River Falls, MN, United States
"Protective Tape High Tack Adhesive Black 2.00"" (50.80mm) X 100' (30.5m) 33.3 yds"

"Protective Tape High Tack Adhesive Black 2.00"" (50.80mm) X 100' (30.5m) 33.3 yds"

Buy Now Datasheet
Tape, 30.48M X 50.8Mm, Black, Pvc; Adhesive Type 3M - 82H0681 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 50.8Mm, Black, Pvc; Adhesive Type 3M
82H0681
Tape, 30.48M X 50.8Mm, Black, Pvc; Adhesive Type 3M 82H0681
TAPE, 30.48M X 50.8MM, BLACK, PVC; Adhesive Type:Special High Tack Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:100ft RoHS Compliant: NA

TAPE, 30.48M X 50.8MM, BLACK, PVC; Adhesive Type:Special High Tack Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:100ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M159612-ND 82H0681
Product Name Tape Tape, 30.48M X 50.8Mm, Black, Pvc; Adhesive Type 3M
Features Protective
Color Black
Adhesive High Tack Special High Tack Adhesive
Carrier / Backing Plastic / Polymer; Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Box Sealing Tape - 313 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Powder Peel Blue Discs - PB00437 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details