3M Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M 501E 48MM

Description
MASKING TAPE, 48MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, 48MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M - 75Y5382 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M
75Y5382
Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M 75Y5382
MASKING TAPE, 48MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA

MASKING TAPE, 48MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 75Y5382
Product Name Masking Tape, 48Mm X 50M, Chamois; Tape Type 3M
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03001-042C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details