3M Warning Label Tape, Fiber Optic, Black On Orange Reflective; Label Type 3M 5016-FO LABELROLL

Description
WARNING LABEL TAPE, FIBER OPTIC, BLACK ON ORANGE REFLECTIVE; Label Type:Warning; Label Height:25.4mm; Label Width:43.9m; Label Diameter:-; Label Material:Reflective Sheeting; Label Legend:Caution Fiber Optic; Pack Quantity:- RoHS Compliant: Yes
Datasheet
Description
WARNING LABEL TAPE, FIBER OPTIC, BLACK ON ORANGE REFLECTIVE; Label Type:Warning; Label Height:25.4mm; Label Width:43.9m; Label Diameter:-; Label Material:Reflective Sheeting; Label Legend:Caution Fiber Optic; Pack Quantity:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Label Tape, Fiber Optic, Black On Orange Reflective; Label Type 3M - 95F9717 - Newark, An Avnet Company
Chicago, IL, United States
Warning Label Tape, Fiber Optic, Black On Orange Reflective; Label Type 3M
95F9717
Warning Label Tape, Fiber Optic, Black On Orange Reflective; Label Type 3M 95F9717
WARNING LABEL TAPE, FIBER OPTIC, BLACK ON ORANGE REFLECTIVE; Label Type:Warning; Label Height:25.4mm; Label Width:43.9m; Label Diameter:-; Label Material:Reflective Sheeting; Label Legend:Caution Fiber Optic; Pack Quantity:- RoHS Compliant: Yes

WARNING LABEL TAPE, FIBER OPTIC, BLACK ON ORANGE REFLECTIVE; Label Type:Warning; Label Height:25.4mm; Label Width:43.9m; Label Diameter:-; Label Material:Reflective Sheeting; Label Legend:Caution Fiber Optic; Pack Quantity:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 95F9717
Product Name Warning Label Tape, Fiber Optic, Black On Orange Reflective; Label Type 3M
Materials of Construction Reflective Sheeting
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2111180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 5.91 inches (150 mm)
View Details