3M Tape, 55M X 24Mm, Tan, Crepe Paper; Adhesive Type 3M 501+ (24X55)

Description
TAPE, 55M X 24MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:0.94"; Tape Width - Metric:24mm RoHS Compliant: Yes
Description
TAPE, 55M X 24MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:0.94"; Tape Width - Metric:24mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 55M X 24Mm, Tan, Crepe Paper; Adhesive Type 3M - 88W3863 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 55M X 24Mm, Tan, Crepe Paper; Adhesive Type 3M
88W3863
Tape, 55M X 24Mm, Tan, Crepe Paper; Adhesive Type 3M 88W3863
TAPE, 55M X 24MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:0.94"; Tape Width - Metric:24mm RoHS Compliant: Yes

TAPE, 55M X 24MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:0.94"; Tape Width - Metric:24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 88W3863
Product Name Tape, 55M X 24Mm, Tan, Crepe Paper; Adhesive Type 3M
Width 0.9400 inches (23.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
General Purpose Box Sealing Tape - 305 - Budnick Converting, Inc.
Specs
Type Adhesive; General Purpose Box Sealing Tape
Thickness 0.0018 inches (0.0457 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details