3M Tape, 55M X 18Mm, Tan, Crepe Paper; Adhesive Type 3M 501+ (18X55)

Description
TAPE, 55M X 18MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:0.71"; Tape Width - Metric:18mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 55M X 18MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:0.71"; Tape Width - Metric:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 55M X 18Mm, Tan, Crepe Paper; Adhesive Type 3M - 88W3861 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 55M X 18Mm, Tan, Crepe Paper; Adhesive Type 3M
88W3861
Tape, 55M X 18Mm, Tan, Crepe Paper; Adhesive Type 3M 88W3861
TAPE, 55M X 18MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:0.71"; Tape Width - Metric:18mm RoHS Compliant: Yes

TAPE, 55M X 18MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:0.71"; Tape Width - Metric:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 88W3861
Product Name Tape, 55M X 18Mm, Tan, Crepe Paper; Adhesive Type 3M
Width 0.7100 inches (18.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
High Peformance Temp Surface Protection Tape - 2A825 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details