Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
500 -- TAPE
3M
Tape
500
Description
Tape Adhesive X
DigiKey
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Tape Adhesive X
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tape
3M162547-ND
Tape
3M162547-ND
Tape Adhesive X
Tape Adhesive X
Buy Now
Datasheet
Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
500
Adhesive Tapes
500
3M Impact Stripping Tape 500, Green, 2
3M Impact Stripping Tape 500, Green, 2
Buy Now
Technical Specifications
DigiKey
Powell Electronics, Inc.
Product Category
Industrial Tapes
Industrial Tapes
Product Number
3M162547-ND
500
Product Name
Tape
Adhesive Tapes
Color
Green
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Conductive Copper Foil Tape
CUL and CUS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details
Mid-Mountain Materials, Inc.
Tadpole Tape
HYTEX®; 1000 Woven Tadpole Tape
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Budnick Converting, Inc.
Aluminized Polyester Splicing Tape
4137
Specs
Type
Adhesive; Aluminized Polyester Splicing Tape
Thickness
0.0020 inches (0.0508 mm)
Adhesive
PET - Polyester
View Details
RS Components, Ltd.
Masking Tapes
677027
Specs
Type
Adhesive
Color
Blue
Width
0.9843 inches (25 mm)
View Details