3M Tape, 19.05Mm Dia, Silver, Alum Foil; Adhesive Type 3M 500-3/4-425C

Description
TAPE, 19.05MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm Dia, Silver, Alum Foil; Adhesive Type 3M - 99Y6925 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm Dia, Silver, Alum Foil; Adhesive Type 3M
99Y6925
Tape, 19.05Mm Dia, Silver, Alum Foil; Adhesive Type 3M 99Y6925
TAPE, 19.05MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 19.05MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6925
Product Name Tape, 19.05Mm Dia, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Lead Foil Tape (Linered) - 420 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Lead
Thickness 0.0068 inches (0.1727 mm)
View Details