3M 3M Scotchrap 50 Black Surface Protective Film/Tape - 3 in Width x 100 ft Length - 10 mil Thick - 09468 50-UNPRINTED-3x100FT

Description
3M Scotchrap 50 black surface protective film/tape comes in a 3 in width, 100 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.
Description
3M Scotchrap 50 black surface protective film/tape comes in a 3 in width, 100 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchrap 50 Black Surface Protective Film/Tape - 3 in Width x 100 ft Length - 10 mil Thick - 09468 - 054007-09468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchrap 50 Black Surface Protective Film/Tape - 3 in Width x 100 ft Length - 10 mil Thick - 09468
054007-09468
3M Scotchrap 50 Black Surface Protective Film/Tape - 3 in Width x 100 ft Length - 10 mil Thick - 09468 054007-09468
3M Scotchrap 50 black surface protective film/tape comes in a 3 in width, 100 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

3M Scotchrap 50 black surface protective film/tape comes in a 3 in width, 100 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-09468
Product Name 3M Scotchrap 50 Black Surface Protective Film/Tape - 3 in Width x 100 ft Length - 10 mil Thick - 09468
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details