3M 3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 10638 50-UNPRINTED-2x100FT-BULK

Description
3M Scotchrap 50 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.
Description
3M Scotchrap 50 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 10638 - 054007-10638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 10638
054007-10638
3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 10638 054007-10638
3M Scotchrap 50 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

3M Scotchrap 50 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-10638
Product Name 3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 10638
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Polyflexr Single Coated Polyethylene Tape - 134 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyflexr Single Coated Polyethylene Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details