3M 3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 11156 50-UNPRINTED-2x100FT-BOX

Description
3M Scotchrap 50 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 6 rolls per square, 10 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.
Description
3M Scotchrap 50 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 6 rolls per square, 10 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 11156 - 054007-11156 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 11156
054007-11156
3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 11156 054007-11156
3M Scotchrap 50 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 6 rolls per square, 10 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

3M Scotchrap 50 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 6 rolls per square, 10 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-11156
Product Name 3M Scotchrap 50 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 10 mil Thick - 11156
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details