3M Tape, Pvc, 30.5M X 50.8Mm; Tape Type 3M 50 50MM

Description
TAPE, PVC, 30.5M X 50.8MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA
Datasheet
Description
TAPE, PVC, 30.5M X 50.8MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, 30.5M X 50.8Mm; Tape Type 3M - 26AH6461 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 30.5M X 50.8Mm; Tape Type 3M
26AH6461
Tape, Pvc, 30.5M X 50.8Mm; Tape Type 3M 26AH6461
TAPE, PVC, 30.5M X 50.8MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA

TAPE, PVC, 30.5M X 50.8MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26AH6461
Product Name Tape, Pvc, 30.5M X 50.8Mm; Tape Type 3M
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
High Performance Polyester Box Sealing Tape - 227 - Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
Adhesive PET - Polyester
Carrier / Backing Polyester; Plastic / Polymer
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details