3M Tape, Pvc, 30.5M X 25.4Mm; Tape Type 3M 50 25MM

Description
TAPE, PVC, 30.5M X 25.4MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA
Datasheet
Description
TAPE, PVC, 30.5M X 25.4MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, 30.5M X 25.4Mm; Tape Type 3M - 26AH6460 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 30.5M X 25.4Mm; Tape Type 3M
26AH6460
Tape, Pvc, 30.5M X 25.4Mm; Tape Type 3M 26AH6460
TAPE, PVC, 30.5M X 25.4MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA

TAPE, PVC, 30.5M X 25.4MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26AH6460
Product Name Tape, Pvc, 30.5M X 25.4Mm; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Skived PTFE Film Tape - 204-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Film Tape
Thickness 0.0060 inches (0.1524 mm)
Adhesive PTFE - Skived
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details