3M Tape, Pvc, 30.5M X 101.6Mm; Tape Type 3M 50 100MM

Description
TAPE, PVC, 30.5M X 101.6MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA
Datasheet
Description
TAPE, PVC, 30.5M X 101.6MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, 30.5M X 101.6Mm; Tape Type 3M - 26AH6459 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 30.5M X 101.6Mm; Tape Type 3M
26AH6459
Tape, Pvc, 30.5M X 101.6Mm; Tape Type 3M 26AH6459
TAPE, PVC, 30.5M X 101.6MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA

TAPE, PVC, 30.5M X 101.6MM; Tape Type:Corrosion Protection; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:100mm; Tape Width - Imperial:3.94"; Tape Length - Metric:30m; Tape Length - Imperial:98.43ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26AH6459
Product Name Tape, Pvc, 30.5M X 101.6Mm; Tape Type 3M
Width 3.94 inches (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details