3M Tape, 25.4Mm Dia, Clear, Paper; Adhesive Type 3M 5-F9473PC-1

Description
TAPE, 25.4MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes
Description
TAPE, 25.4MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ VHB,Ñ¢ Adhesive Transfer Tape, part number 99Y6662, features a 25.4 mm diameter and is constructed with a clear paper backing. It utilizes a high-performance acrylic adhesive known as 100MP, which provides superior long-term holding power and adhesion strength compared to standard pressure-sensitive adhesives. This tape is suitable for a variety of industrial applications, both interior and exterior, and can effectively replace traditional fasteners such as rivets and liquid adhesives. The tape has a total thickness of 10 mil (0.254 mm) and is designed for double-sided applications. It exhibits excellent resistance to solvents, UV exposure, and high temperatures, with a short-term tolerance of up to 500°F (260°C) and long-term use at temperatures up to 300°F (149°C). The adhesive maintains strong performance even after prolonged exposure to elevated temperatures, retaining 92% of its peel adhesion after five years at 150°F (65°C). Engineers should consider this tape for applications requiring reliable bonding with materials such as stainless steel, aluminum, and various plastics, as it demonstrates high peel adhesion and shear strength. Proper surface preparation and application conditions are recommended to achieve optimal bonding performance.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ VHB,Ñ¢ Adhesive Transfer Tape, part number 99Y6662, features a 25.4 mm diameter and is constructed with a clear paper backing. It utilizes a high-performance acrylic adhesive known as 100MP, which provides superior long-term holding power and adhesion strength compared to standard pressure-sensitive adhesives. This tape is suitable for a variety of industrial applications, both interior and exterior, and can effectively replace traditional fasteners such as rivets and liquid adhesives. The tape has a total thickness of 10 mil (0.254 mm) and is designed for double-sided applications. It exhibits excellent resistance to solvents, UV exposure, and high temperatures, with a short-term tolerance of up to 500°F (260°C) and long-term use at temperatures up to 300°F (149°C). The adhesive maintains strong performance even after prolonged exposure to elevated temperatures, retaining 92% of its peel adhesion after five years at 150°F (65°C). Engineers should consider this tape for applications requiring reliable bonding with materials such as stainless steel, aluminum, and various plastics, as it demonstrates high peel adhesion and shear strength. Proper surface preparation and application conditions are recommended to achieve optimal bonding performance.

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Clear, Paper; Adhesive Type 3M - 99Y6662 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Clear, Paper; Adhesive Type 3M
99Y6662
Tape, 25.4Mm Dia, Clear, Paper; Adhesive Type 3M 99Y6662
TAPE, 25.4MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 25.4MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6662
Product Name Tape, 25.4Mm Dia, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF01812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details