3M Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M 5-F9473PC-1.5S

Description
TAPE, 38.1MM X 38.1MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes
Datasheet
Description
TAPE, 38.1MM X 38.1MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M - 99Y6664 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M
99Y6664
Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M 99Y6664
TAPE, 38.1MM X 38.1MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 38.1MM X 38.1MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6664
Product Name Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
E-Z Peel™ Discs - EZ02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details