3M,Ñ¢ VHB,Ñ¢ Adhesive Transfer Tape, part number 99Y6668, features a clear, double-sided design with a total thickness of 10 mil (0.254 mm). It utilizes a high-performance acrylic adhesive known for its superior long-term holding power and adhesion strength compared to standard pressure-sensitive adhesives. This tape is suitable for various industrial applications, including replacing rivets and liquid adhesives. It exhibits excellent UV and solvent resistance, making it suitable for both interior and exterior use. The tape maintains its adhesive properties across a wide temperature range, with short-term exposure tolerances up to 500°F (260°C) and long-term tolerances of 300°F (149°C). The product is RoHS compliant and is designed for optimal adhesion when applied to clean, dry surfaces within a recommended temperature range of 70°F to 100°F (21°C to 38°C).
TAPE, 12.7MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6668 |
| Product Name | Tape, 12.7Mm Dia, Clear, Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |