3M RFI and EMI - Shielding and Absorbing Materials 5-CN3490-1-2R

Description
RF EMI Shielding Sheet CN-3490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 1.000" (25.40mm) X 2.000" (50.80mm) X 0.002" (0.06mm)
Description
RF EMI Shielding Sheet CN-3490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 1.000" (25.40mm) X 2.000" (50.80mm) X 0.002" (0.06mm)
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Fabric Tape CN-3490 is a conductive, non-woven fabric tape featuring a unique electrically conductive pressure-sensitive acrylic adhesive. It is designed for applications that require excellent electrical conductivity from the substrate through the adhesive to the conductive backing, making it suitable for grounding and EMI shielding in equipment, components, and shielded rooms. The tape has a total thickness of 2.4 mils (0.06 mm) and is constructed with a copper/nickel coated non-woven fabric backing. It exhibits a breaking strength of 35 lb/in (16 kgf/25 mm) and an adhesion strength of 30 oz/in (800 gf/25 mm). The electrical resistance through the adhesive is measured at 0.05 ohms, ensuring effective conductivity. This product is supplied on a removable liner for ease of handling and die cutting, and it has a shelf life of five years when stored under controlled conditions. The tape's flexibility, conformability, and lightweight nature enhance its usability in various applications.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Fabric Tape CN-3490 is a conductive, non-woven fabric tape featuring a unique electrically conductive pressure-sensitive acrylic adhesive. It is designed for applications that require excellent electrical conductivity from the substrate through the adhesive to the conductive backing, making it suitable for grounding and EMI shielding in equipment, components, and shielded rooms. The tape has a total thickness of 2.4 mils (0.06 mm) and is constructed with a copper/nickel coated non-woven fabric backing. It exhibits a breaking strength of 35 lb/in (16 kgf/25 mm) and an adhesion strength of 30 oz/in (800 gf/25 mm). The electrical resistance through the adhesive is measured at 0.05 ohms, ensuring effective conductivity. This product is supplied on a removable liner for ease of handling and die cutting, and it has a shelf life of five years when stored under controlled conditions. The tape's flexibility, conformability, and lightweight nature enhance its usability in various applications.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 5-CN3490-1-2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
5-CN3490-1-2R
RFI and EMI - Shielding and Absorbing Materials 5-CN3490-1-2R
RF EMI Shielding Sheet CN-3490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 1.000" (25.40mm) X 2.000" (50.80mm) X 0.002" (0.06mm)

RF EMI Shielding Sheet CN-3490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 1.000" (25.40mm) X 2.000" (50.80mm) X 0.002" (0.06mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Radar Absorbing Materials
Product Number 5-CN3490-1-2R
Product Name RFI and EMI - Shielding and Absorbing Materials
Unlock Full Specs
to access all available technical data

Similar Products