3M RFI and EMI - Shielding and Absorbing Materials 5-AB5010-3/4-2R

Description
RF EMI Absorbing Sheet AB5000S Polymer Resin, Metal Flakes Non-Conductive, Single Sided 0.750" (19.10mm) X 2.000" (50.80mm) X 0.005" (0.13mm)
Description
RF EMI Absorbing Sheet AB5000S Polymer Resin, Metal Flakes Non-Conductive, Single Sided 0.750" (19.10mm) X 2.000" (50.80mm) X 0.005" (0.13mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ EMI Absorber AB5000HF Series, specifically the AB5010HF variant, is a halogen-free absorbing material designed for electromagnetic interference (EMI) applications. It features a flexible polymer resin filled with soft metal flakes and is equipped with a non-conductive acrylic pressure-sensitive adhesive for easy handling and die-cutting. This product is suitable for suppressing radiated noise across a broadband radio frequency range, making it ideal for use in mobile phones, computers, digital cameras, and other electronic devices. The typical thickness of the AB5010HF is 0.10 mm, and it operates effectively within a temperature range of -25 to 85°C. The surface resistivity is measured at a minimum of 1 x 10^6 Ω, and it has a thermal conductivity of 0.7 W/mK. The attenuation performance of the AB5010HF varies with thickness and application conditions, and it is recommended to refer to specific testing data for precise performance metrics. The product is packaged in rolls of 210 mm x 15 m, with a shelf life of 12 months when stored under recommended conditions.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ EMI Absorber AB5000HF Series, specifically the AB5010HF variant, is a halogen-free absorbing material designed for electromagnetic interference (EMI) applications. It features a flexible polymer resin filled with soft metal flakes and is equipped with a non-conductive acrylic pressure-sensitive adhesive for easy handling and die-cutting. This product is suitable for suppressing radiated noise across a broadband radio frequency range, making it ideal for use in mobile phones, computers, digital cameras, and other electronic devices. The typical thickness of the AB5010HF is 0.10 mm, and it operates effectively within a temperature range of -25 to 85°C. The surface resistivity is measured at a minimum of 1 x 10^6 Ω, and it has a thermal conductivity of 0.7 W/mK. The attenuation performance of the AB5010HF varies with thickness and application conditions, and it is recommended to refer to specific testing data for precise performance metrics. The product is packaged in rolls of 210 mm x 15 m, with a shelf life of 12 months when stored under recommended conditions.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 5-AB5010-3/4-2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
5-AB5010-3/4-2R
RFI and EMI - Shielding and Absorbing Materials 5-AB5010-3/4-2R
RF EMI Absorbing Sheet AB5000S Polymer Resin, Metal Flakes Non-Conductive, Single Sided 0.750" (19.10mm) X 2.000" (50.80mm) X 0.005" (0.13mm)

RF EMI Absorbing Sheet AB5000S Polymer Resin, Metal Flakes Non-Conductive, Single Sided 0.750" (19.10mm) X 2.000" (50.80mm) X 0.005" (0.13mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Radar Absorbing Materials
Product Number 5-AB5010-3/4-2R
Product Name RFI and EMI - Shielding and Absorbing Materials
Unlock Full Specs
to access all available technical data

Similar Products